EN
  • EN
  • DE

ST72C254G1M6

Part No ST72C254G1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 3.2V ~ 5.5V
Data Converters A/D 6x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number ST72C
Standard Package 28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263207-ST72C254G1M6
Ultra Librarian 3D Model Ultra Librarian ST72C254G1M6 CAD Model

Description

ST72C254G1M6 - STMicroelectronics

The ST72C254G1M6 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a wide range of embedded applications. With its advanced features and high level of integration, this microcontroller is an ideal choice for automotive, industrial, and consumer applications that require a reliable and cost-effective solution.

Key Features

  • Core: Operates at a maximum frequency of 8 MHz, providing a solid foundation for applications that demand a balance between power consumption and processing capability.
  • Memory: Comes with 8KB of Flash program memory and 384 bytes of RAM, ensuring ample space for complex programs and efficient data handling.
  • I/O Ports: Features 28/32 I/O lines, allowing for versatile connectivity options and the ability to handle multiple inputs and outputs simultaneously.
  • Timers: Equipped with a range of timers, including a main timer, two lite timers, and an Auto-Reload Timer, providing precise time management and event scheduling.
  • Communication Interfaces: Supports SPI and I2C protocols, enabling easy communication with other devices and peripherals.
  • Operating Voltage: Functions within a supply voltage range of 3.8V to 5.5V, catering to standard power requirements.
  • Analog Features: Includes an 8-channel, 8-bit ADC (Analog to Digital Converter) with a 2.5µs conversion time, perfect for applications requiring analog signal processing.
  • Temperature Range: Designed to operate effectively over an industrial temperature range from -40°C to +85°C.

Applications

The ST72C254G1M6 microcontroller's versatility makes it suitable for a wide array of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Smart home devices and IoT applications
  • Consumer electronics
  • Battery management systems

STMicroelectronics' commitment to quality and innovation is evident in the ST72C254G1M6, making it a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess