EN
  • EN
  • DE

ST62T15M6-HWD

Part No ST62T15M6-HWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194011-ST62T15M6-HWD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T15M6-HWD CAD Model

Description

ST62T15M6-HWD - Microcontroller by STMicroelectronics

The ST62T15M6-HWD is a high-performance 8-bit microcontroller from the renowned electronics manufacturer STMicroelectronics. This product is part of the ST62 family of microcontrollers, which are known for their robustness, versatility, and efficiency in a wide range of applications.

With a 16 MHz maximum operating frequency, the ST62T15M6-HWD provides the speed necessary for responsive operations in embedded systems. It is equipped with 8KB of OTP (One-Time Programmable) program memory, which is ideal for applications where the program code does not need to be altered once it has been written. The device also includes 256 bytes of RAM, providing sufficient space for data manipulation and storage during operation.

The ST62T15M6-HWD features a range of integrated peripherals that enhance its functionality. These include an 8-bit A/D converter with multiple channels, allowing for the conversion of analog signals to digital for processing. Additionally, it provides a serial communication interface for simplified data transfer between devices, and a watchdog timer to ensure system reliability by resetting the system in case of software anomalies.

This microcontroller operates within a voltage range of 4.5V to 5.5V, making it compatible with standard power supplies in many electronic applications. The device is also characterized by its low power consumption, making it suitable for battery-operated devices where power efficiency is crucial.

STMicroelectronics has designed the ST62T15M6-HWD with a wide operating temperature range from -40°C to +85°C, ensuring stable performance across various environmental conditions. This feature, along with its robust design, makes the ST62T15M6-HWD an excellent choice for industrial, automotive, and consumer applications where reliability is paramount.

In conclusion, the ST62T15M6-HWD microcontroller by STMicroelectronics is a powerful and reliable component that offers a versatile solution for a multitude of embedded system applications. Its combination of speed, memory, integrated peripherals, and robustness makes it a smart choice for designers looking to create efficient and durable products.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess