EN
  • EN
  • DE

ST72C216G1M6

Part No ST72C216G1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, IC INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194052-ST72C216G1M6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C216G1M6 CAD Model

Description

The ST72C216G1M6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring efficient control and processing capabilities. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, low power consumption, and high integration.

Key Features

  • Core: The ST72C216G1M6 is built around an 8-bit CPU core, which is capable of running at up to 8 MHz, providing a good balance between processing power and energy efficiency.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is highly reliable and offers up to 100,000 write/erase cycles, along with 384 bytes of RAM for efficient data handling.
  • I/O Ports: The microcontroller features 35 I/O ports, which are highly flexible and can be configured to support various peripheral functions, providing excellent interfacing capabilities with external devices.
  • Timers: It includes an array of timers, including a main 8-bit timer with a 7-bit prescaler, an 8-bit auxiliary timer, and a watchdog timer, which are essential for time-critical operations and system reliability.
  • Communication: For communication, the ST72C216G1M6 is equipped with a synchronous serial communication (SPI) interface, and an I2C interface, enabling easy connectivity with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: The device also features a 10-bit ADC with 11 channels, allowing for precise analog signal measurement and processing.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, suitable for a variety of power environments.

Applications

The ST72C216G1M6 microcontroller is ideal for applications in the automotive, industrial, and consumer sectors. It is particularly well-suited for automotive body control, home appliances, alarm systems, and power tool controllers, where reliability and performance are of utmost importance.

Support and Resources

STMicroelectronics provides extensive support for the ST72C216G1M6 with a comprehensive set of development tools, software libraries, and documentation, ensuring a smooth development process for engineers and designers. Additionally, the microcontroller is supported by the ST Visual Develop (STVD) and ST Visual Programmer (STVP) software environments, which offer a user-friendly interface for programming and debugging.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess