EN
  • EN
  • DE

ST72C215G2M6/TR

Part No ST72C215G2M6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194049-ST72C215G2M6/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72C215G2M6/TR CAD Model

Description

ST72C215G2M6/TR by STMicroelectronics

The ST72C215G2M6/TR is a versatile and powerful microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is well-regarded for its robust performance and flexibility in various applications, including industrial control systems, automotive electronics, and consumer products.

The ST72C215G2M6/TR is built on an advanced 8-bit architecture and is equipped with a high-density non-volatile memory, making it an excellent choice for applications that require a compact, yet efficient microcontroller. With 16K bytes of Flash program memory, it provides ample space for complex programs and algorithms, ensuring smooth operation and reliability.

This MCU operates at a voltage range of 3.0V to 5.5V, which allows for compatibility with a wide array of power supplies and systems, making it a versatile option for designers. Its clock speed of up to 8 MHz ensures that it can handle tasks with speed and precision, which is essential for time-critical applications.

Among its features, the ST72C215G2M6/TR boasts multiple communication interfaces, including a serial communication interface (SCI) and an I2C bus interface, which facilitate easy data transfer and communication with other devices in a system. The MCU also includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate measurement and conversion of analog signals to digital data.

Furthermore, with 256 bytes of RAM and 128 bytes of EEPROM, the ST72C215G2M6/TR provides sufficient temporary and permanent data storage for most applications. Its robust set of peripherals includes multiple 16-bit timers, a watchdog timer, and a range of input/output (I/O) ports that can be configured to meet the specific needs of the application.

The MCU's package is an SO-28, which is a surface-mount device, making it suitable for compact PCB designs. The ST72C215G2M6/TR also features an extended temperature range, ensuring operation in harsh environments, which is crucial for industrial and automotive applications.

In summary, the ST72C215G2M6/TR from STMicroelectronics is a high-performance, feature-rich microcontroller that provides an optimal solution for a wide range of embedded systems. Its combination of memory, interfaces, and peripherals, along with its robust design, make it a reliable and efficient choice for engineers and developers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4409 $58.4953
41+ $2.8233 $115.7553
64+ $2.7352 $175.0528
88+ $2.6470 $232.9360
113+ $2.5587 $289.1331
152+ $2.2940 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 984 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess