EN
  • EN
  • DE

ST72C104G1M6

Part No ST72C104G1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 140129-ST72C104G1M6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST72C104G1M6 CAD Model

Description

ST72C104G1M6 - Low Power, 8-bit MCU by STMicroelectronics

The ST72C104G1M6 is a versatile 8-bit microcontroller offered by STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This MCU is part of the ST7 family, which is well-known for its robust architecture, rich set of peripherals, and low power consumption, making it an ideal choice for cost-sensitive and power-conscious designs.

At the heart of the ST72C104G1M6 is a high-efficiency 8-bit CPU operating at up to 8 MHz, providing the computational power needed for complex tasks without compromising on energy efficiency. The microcontroller comes with 4 KB of Flash memory, which is ideal for storing application code, and 128 bytes of RAM for temporary data storage during operation.

One of the key features of the ST72C104G1M6 is its wide range of integrated peripherals. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows the MCU to interface with analog sensors and inputs, a versatile timer system with PWM capabilities for accurate timing and control applications, and a synchronous serial communication interface for SPI or I2C communication with other devices.

The MCU also boasts a robust I/O system with up to 28 programmable I/O pins, providing flexibility for interfacing with external components. Enhanced features such as programmable low voltage detection and an auxiliary voltage detector ensure reliable operation under varying power conditions.

For security and data protection, the ST72C104G1M6 includes a Watchdog timer to prevent system hang-ups and an in-application programming (IAP) capability for updating firmware in the field. The device also supports a single-wire JTAG/SWIM debug mode for easy development and debugging.

The ST72C104G1M6 operates over an extended temperature range, making it suitable for industrial and automotive applications. Its package options include a 28-pin SDIP or QFN, providing design flexibility for space-constrained applications.

Overall, the ST72C104G1M6 from STMicroelectronics is a reliable and cost-effective solution for developers looking to create sophisticated and power-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess