EN
  • EN
  • DE

ST72752J6B1/LHS

Part No ST72752J6B1/LHS
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343788-ST72752J6B1/LHS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72752J6B1/LHS CAD Model

Description

Product Overview: ST72752J6B1/LHS by STMicroelectronics

The ST72752J6B1/LHS is a robust and versatile microcontroller unit (MCU) designed by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the ST7 family, which is renowned for its high-performance microcontrollers with a wide range of features suitable for a variety of applications.

Key Features

  • Core: The ST72752J6B1/LHS is built around an industry-standard 8-bit core, ensuring ease of integration and compatibility with a wide array of development tools and existing codebases.
  • Memory: It comes equipped with 6 KB of on-chip, in-system programmable Flash memory, providing ample space for application code and data storage while allowing for firmware updates in the field.
  • Clock Speed: This MCU operates at a clock speed that balances performance and power consumption, making it suitable for applications that require both efficiency and responsiveness.
  • I/O Ports: A variety of input/output ports are included, offering flexibility in interfacing with external devices, sensors, and actuators.
  • ADC: An integrated analog-to-digital converter (ADC) allows for the precise reading of analog signals, which is essential for sensor-based applications.
  • Communication Interfaces: The ST72752J6B1/LHS supports multiple communication protocols, enabling it to connect with other microcontrollers, computers, or network modules.
  • Temperature Range: This MCU is designed to operate reliably across a wide temperature range, making it suitable for industrial and automotive environments.
  • Package: The LHS package is designed for longevity and reliability, ensuring a secure fit in a variety of PCB layouts.

Applications

The ST72752J6B1/LHS is ideal for a broad spectrum of applications, including but not limited to automotive control systems, home appliances, personal electronics, and industrial automation. Its robust feature set allows designers to implement complex control algorithms and user interfaces while maintaining a low power footprint.

Support and Resources

STMicroelectronics provides comprehensive support for the ST72752J6B1/LHS, including technical documentation, development tools, and software libraries. Customers can access a wide range of resources to facilitate product development and accelerate time-to-market.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess