ST72751N7B1LCY Microcontroller from STMicroelectronics
The ST72751N7B1LCY is a high-performance microcontroller unit (MCU) manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its robust architecture, advanced features, and suitability for a wide range of applications.
Key Features:
- Core: 8-bit CPU with a maximum operating frequency of 8 MHz, providing a good balance between processing power and power consumption.
- Memory: Equipped with 8KB of Flash program memory, ensuring ample space for complex applications and the ability to reprogram in-system or in-application for maximum flexibility.
- RAM: Includes 384 bytes of RAM, allowing for efficient data manipulation and storage for real-time operations.
- I/O Ports: Offers up to 28 programmable I/O lines, which are highly versatile and can be used for interfacing with sensors, actuators, and other peripherals.
- Analog-to-Digital Converter (ADC): Features a 10-bit ADC with up to 11 channels, making it suitable for precision analog input processing.
- Timers: Comes with an array of timers, including a main timer, an 8-bit auto-reload timer, and a watchdog timer to ensure system reliability.
- Communication Interfaces: Provides a serial communication interface (SCI) for UART/USART protocols, facilitating easy data exchange with other devices.
- Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, offering flexibility for various power supply designs.
- Temperature Range: Designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Packaging: Available in a compact 32-pin LQFP package, which saves space on the PCB and is suitable for space-constrained applications.
The ST72751N7B1LCY MCU is an ideal choice for designers looking for a microcontroller that provides a rich set of features and is capable of handling complex tasks within automotive, industrial control, home appliances, and consumer electronics applications. Its robust design and comprehensive development support make it a go-to solution for a diverse range of embedded system projects.