ST72651AR6T1/NYM - STMicroelectronics Microcontroller
The ST72651AR6T1/NYM is a highly integrated microcontroller from STMicroelectronics, designed to deliver robust performance for a wide range of applications. This microcontroller is part of the ST7 family, which is renowned for its high reliability, flexibility, and efficiency in both industrial and consumer product applications.
The ST72651AR6T1/NYM features a 8-bit CPU core that can run at a maximum frequency of 8 MHz, providing a balanced combination of processing power and power consumption. This makes it an ideal choice for applications that require a compact, energy-efficient solution without compromising on computational capabilities.
With 6K bytes of on-chip Flash memory, this microcontroller offers ample space for program storage. The Flash memory is reprogrammable, allowing for easy updates and modifications to the firmware. Additionally, it is equipped with 128 bytes of RAM, which is sufficient for handling intermediate computations and data buffering.
Connectivity and interfacing are facilitated by a variety of built-in peripherals. The ST72651AR6T1/NYM includes a versatile set of I/O ports, a multi-function timer, and a watchdog timer to ensure reliable operation. It also has a serial communication interface, which enables it to connect with other devices, such as sensors, actuators, and other microcontrollers, for data exchange and control signals.
The microcontroller operates within a voltage range of 3.8V to 5.5V, which is suitable for many electronic devices and systems. Its temperature range ensures stable performance under varying environmental conditions, making it a robust choice for outdoor or industrial settings.
STMicroelectronics has equipped the ST72651AR6T1/NYM with a range of features to enhance system safety and reliability. These include power-on reset, low voltage detection, and an oscillator safeguard. Such features help to protect the device and the system it controls from unforeseen power issues and operational errors.
In summary, the ST72651AR6T1/NYM microcontroller is a versatile and reliable component that offers a combination of processing power, memory capacity, and robust peripheral support, making it a smart choice for developers and engineers looking to create sophisticated and durable electronic products.