EN
  • EN
  • DE

ST7263K4M1OHUTR

Part No ST7263K4M1OHUTR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343771-ST7263K4M1OHUTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7263K4M1OHUTR CAD Model

Description

ST7263K4M1OHUTR Microcontroller by STMicroelectronics

The ST7263K4M1OHUTR is a robust and versatile microcontroller unit (MCU) from the esteemed semiconductor manufacturer STMicroelectronics. This MCU is part of the ST7 family, designed for a wide range of applications that require a perfect balance between performance and cost-efficiency. It is particularly suitable for use in automotive, industrial control systems, home appliances, and personal electronics where reliability and compact design are of paramount importance.

Key Features:

  • Core: The MCU features an industry-standard 8-bit core, offering a maximum clock speed of 8 MHz, which provides a solid foundation for applications that require consistent and reliable performance.
  • Memory: It is equipped with 4 KB of Flash program memory, which is ideal for small to medium-sized applications. The Flash memory technology ensures data retention and fast access, along with the capability for in-circuit programming and reprogramming.
  • I/O Ports: The device includes 28 versatile input/output (I/O) ports, allowing for flexible connection to peripherals and external devices. These I/O ports are highly configurable to suit a wide array of application requirements.
  • Timers: Multiple integrated timers, including a main timer and watchdog timer, provide the necessary tools for precise event measurement and system management.
  • Analog-to-Digital Converter (ADC): An onboard 10-bit ADC allows the MCU to interface with analog sensors and convert their output to digital values for processing, making it ideal for sensor-based applications.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for harsh environments.
  • Package: It comes in a compact surface-mount package, which is ideal for space-constrained applications.

The ST7263K4M1OHUTR is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. With its robust feature set and flexible I/O options, this MCU is an excellent choice for designers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess