ST72632M1/NBSTR - Microcontroller Product Overview
The ST72632M1/NBSTR is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of the ST7 family, which is well-known for its flexibility and efficiency in both industrial and consumer product markets.
Key Features
- CPU: 8-bit CPU with an advanced architecture that offers efficient instruction execution, with an average of 8.5 MIPS at 16 MHz.
- Memory: Comes with 32 Kbytes of Flash program memory, which is highly reliable and offers a 10-year data retention with 100 cycles of programmability. The device also includes 1 Kbyte of true data EEPROM.
- Clock: Flexible clock control system with an oscillator for up to 16 MHz crystal or ceramic resonator, and an internal 8 MHz oscillator with an external clock option.
- I/O Ports: Features 28/32 programmable I/O lines, which are highly versatile and can be used in a variety of digital interfacing applications.
- Peripheral Features: Equipped with a range of embedded peripherals including an I2C interface, SPI interface, and a synchronous serial communication controller.
- Interrupt Management: Nested interrupt controller with 32 vectors for improved response time and processing efficiency.
- Power Management: Includes power-saving modes such as Halt and Active-Halt, helping to reduce power consumption and extend battery life in portable devices.
- Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.
- Packaging: Available in a 32-pin SDIP, 32-pin QFP, and 32-pin QFN package options to fit various design and space requirements.
Applications
The versatility of the ST72632M1/NBSTR makes it ideal for applications such as:
- Automotive control systems
- Industrial automation and control
- Consumer electronics
- Personal health monitoring devices
- Smart sensors and instrumentation
With its comprehensive feature set and robust design, the ST72632M1/NBSTR from STMicroelectronics is a compelling choice for developers looking for a high-quality microcontroller solution.