The ST72521BPCH is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a variety of applications. This microcontroller is based on the industry-proven ST7 core, which provides a high degree of compatibility and ease of development, making it an ideal choice for both new designs and upgrades to existing systems.
With its fully integrated oscillator and PLL, the ST72521BPCH ensures precise timing and allows for flexible clock management, which is critical for real-time applications. The device operates at a voltage range of 3.3V to 5.5V, ensuring compatibility with both legacy systems and modern, low-power designs.
Key Features:
- 8-bit core architecture with advanced instruction set
- 16 MHz maximum clock frequency for high-speed processing
- Integrated PLL for clock frequency multiplication
- 8 Kbytes of Flash memory for program storage
- 384 bytes of RAM for data handling
- Flexible 32-pin package for various design requirements
- Sophisticated I/O capabilities with 25 multifunctional bidirectional I/O lines
- Multiple communication interfaces: SPI, SCI, and I2C
- 10-bit ADC with 11 input channels for analog signal processing
- Three 16-bit timers for precise event management and PWM generation
- Watchdog timer for system reliability and safety
- Low power consumption modes for energy-efficient operations
Applications:
The versatile feature set of the ST72521BPCH makes it suitable for a wide array of applications, including but not limited to:
- Consumer electronics
- Industrial control systems
- Automotive subsystems
- Home automation and smart appliances
- Personal health devices and medical instrumentation
Developers can leverage the STMicroelectronics software development tools for the ST7 family, which include a full suite of compilers, debuggers, and programmers, to streamline the development process and bring their products to market faster. The ST72521BPCH is not just a component; it's a dependable platform for innovation and design excellence.