The ST72521B/MTO is a robust microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance in a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its versatile features and reliability in various industrial and consumer product applications.
Key Features
- Core: The ST72521B/MTO is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for cost- and power-sensitive applications.
- Clock Frequency: With a maximum clock frequency of 8 MHz, this MCU can handle a variety of tasks efficiently, ensuring smooth operation for time-critical processes.
- Memory: It comes equipped with 8 KB of Flash program memory, which is ideal for storing firmware and application code, and 384 bytes of RAM for runtime data processing.
- I/O Ports: The device features 28/32 I/O lines, providing ample connectivity for interfacing with sensors, actuators, and other peripherals.
- Timers: Multiple integrated timers, including a main timer and watchdog timer, contribute to precise event management and system reliability.
- Communication Interfaces: It supports various communication protocols, such as SPI and I²C, enabling easy integration into complex systems with multiple components.
- Analog-to-Digital Converter (ADC): The onboard 10-bit ADC allows for accurate conversion of analog signals to digital, facilitating the use of analog sensors and inputs.
- Operating Voltage: The operating voltage range of 3.0V to 5.5V provides flexibility in power supply design, catering to a broad spectrum of applications.
Applications
The ST72521B/MTO MCU is designed to be versatile, catering to a wide array of applications. It is particularly suitable for:
- Automotive control systems
- Industrial automation
- Home appliances
- Personal electronics
- Battery management systems
- Smart sensors and IoT devices
With its combination of performance, memory options, and I/O capabilities, the ST72521B/MTO from STMicroelectronics stands out as a reliable and flexible solution for designers looking to develop sophisticated and efficient electronic systems.