The ST72322LT6/OXZTR is a versatile and high-performance microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is part of the ST7 family, designed to cater to a wide range of applications requiring robust performance in terms of processing power, memory, and peripheral integration.
Key Features
- Core: The ST72322LT6/OXZTR is built around an 8-bit CPU core, offering a perfect balance between processing capability and power consumption, making it ideal for cost-sensitive and power-conscious applications.
- Memory: It comes equipped with a generous memory configuration, including Flash program memory and data EEPROM, which are both in-system programmable. This allows for a flexible and secure way to update the firmware and store data without additional programming devices.
- Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, an internal RC oscillator, and a clock security system that ensures stable operation even in the event of external clock failure.
- I/O Ports: Numerous configurable input/output ports provide the versatility needed for interfacing with a variety of external components and devices, enabling the microcontroller to adapt to specific application requirements.
- Peripherals: A rich set of integrated peripherals, such as timers, watchdog timer, SPI interface, and I2C interface, significantly extend the capabilities of the microcontroller, allowing for a wide range of functionalities without the need for additional components.
- Low Power Modes: Multiple low power modes are available to minimize power consumption during idle periods, which is crucial for battery-operated devices.
- Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive environments.
Applications
The ST72322LT6/OXZTR microcontroller is an excellent choice for a multitude of applications including automotive systems, industrial controls, consumer electronics, and home appliances. Its robustness, coupled with STMicroelectronics' commitment to quality, ensures reliable operation in the most demanding conditions.