EN
  • EN
  • DE

ST72321B/SBJ

Part No ST72321B/SBJ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343736-ST72321B/SBJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72321B/SBJ CAD Model

Description

ST72321B/SBJ Microcontroller - STMicroelectronics

The ST72321B/SBJ is a robust, feature-rich 8-bit microcontroller from STMicroelectronics, tailored for a wide array of applications that demand a perfect blend of power efficiency and performance. This microcontroller is part of the ST7 family, which is renowned for its high reliability and flexibility that cater to the needs of both industrial and consumer product designs.

At the heart of the ST72321B/SBJ is a high-performance 8-bit CPU operating at a maximum frequency of 8 MHz. It is supported by a wide range of on-chip peripherals, making it a versatile choice for designers. The microcontroller comes with 8K bytes of Flash program memory, ensuring ample space for complex applications, while also providing the benefits of in-circuit programming and in-application programming for a highly adaptable firmware solution.

The device includes 384 bytes of RAM, which allows for efficient data manipulation and buffering. Additionally, it boasts 128 bytes of EEPROM with read-while-write capability, offering non-volatile storage for critical data that must persist through power cycles. The ST72321B/SBJ is also equipped with sophisticated I/O capabilities, including 28/32 programmable I/O lines depending on the package, which are highly configurable to suit a wide range of application requirements.

For enhanced functionality, the microcontroller features a 10-bit ADC with up to 11 channels, providing accurate analog-to-digital conversions. It also includes a comprehensive set of timers: one 16-bit timer with two input captures and two output compares, an 8-bit timer with a 7-bit prescaler, and an additional 8-bit timer with an 8-bit prescaler. These timers enable precise event measurement and real-time control.

Communication is a strong suit of the ST72321B/SBJ, as it incorporates a synchronous serial communication interface (SSCI) and an asynchronous serial communication interface (UART), allowing for versatile serial data exchange. The microcontroller also features an I^2C interface for multi-master communication, which is essential for complex embedded systems.

With its wide operating voltage range of 3.0V to 5.5V and an industrial temperature range from -40°C to +85°C, the ST72321B/SBJ is designed to perform reliably in harsh environments. Its robustness is further ensured by features such as low voltage reset, watchdog timer, and oscillator safe guard. The ST72321B/SBJ is available in different package options, including QFP and SDIP, providing flexibility in hardware design and PCB layout.

Overall, the ST72321B/SBJ from STMicroelectronics is a powerful and versatile microcontroller that can serve as the digital core for a multitude of electronic applications, combining performance, efficiency, and a rich set of peripherals in a compact form factor.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess