The M35080-WMN3TP from STMicroelectronics is a high-performance 8Kbit Serial SPI Bus EEPROM with incremental registers, designed for use in a wide range of industrial, automotive, and consumer applications. This EEPROM device offers a robust storage solution with fast data transfer rates and a high level of reliability.
Key Features
- Memory Size: 8 Kbit with incremental registers ensuring ample space for device configurations, user settings, and small data collections.
- Interface: Serial SPI bus interface with high-speed clock frequency up to 10 MHz for rapid data access and programming operations.
- Supply Voltage: Operates across a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various circuits and power conditions.
- Write Protection: Features write protect functions for the entire memory array, providing data security and preventing accidental data corruption.
- Endurance: Offers high write/erase cycles, typically 1 million cycles with data retention of 100 years, ensuring long-term data integrity.
- Package: Available in an 8-pin SOIC package, which is widely accepted and easy to integrate into existing designs.
- Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
Applications
The M35080-WMN3TP is suitable for a variety of applications that require reliable non-volatile memory storage. Its robust design and endurance make it an ideal choice for:
- Automotive control units and infotainment systems
- Industrial automation and control systems
- Consumer electronics
- Portable devices
- Medical devices
Conclusion
STMicroelectronics' M35080-WMN3TP EEPROM is a versatile and durable memory component that offers secure data storage with its advanced write protection features and high endurance. Its compatibility with a wide temperature range and various supply voltages, along with a convenient SOIC package, makes it a reliable choice for designers seeking a non-volatile memory solution for their next project.