ST72314T3NAETR Microcontroller - STMicroelectronics
The ST72314T3NAETR is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is well-known for its efficient architecture, low power consumption, and versatile peripheral set.
With a high-density non-volatile memory, the ST72314T3NAETR boasts an on-chip program memory of 8K bytes, which is ideal for complex programs and real-time applications. It also features 384 bytes of RAM, providing sufficient space for data manipulation and buffer storage. The device operates at a voltage range of 3.0V to 5.5V, which makes it suitable for battery-operated applications as well as for those requiring a stable power supply.
One of the key features of the ST72314T3NAETR is its clock, reset, and supply management. The flexible clock control system includes an oscillator safeguard to ensure stable operation. The microcontroller also has a power-saving mode, which significantly reduces power consumption when the device is idle or in standby.
Connectivity is a strong point for this microcontroller, offering a variety of communication interfaces. The device is equipped with a synchronous serial peripheral interface (SPI) and an I²C interface, enabling easy connection with other microcontrollers, sensors, and peripheral devices. Additionally, it includes a 10-bit analog-to-digital converter (ADC) with multiple channels, which allows for accurate sensor readings and analog signal processing.
The ST72314T3NAETR is designed with robustness in mind, featuring an extended temperature range and a high immunity to electromagnetic interference. This makes it an excellent choice for automotive, industrial, and consumer applications where reliability is paramount. The microcontroller comes in a TSSOP20 package, which is compact and suitable for space-constrained applications.
Overall, the ST72314T3NAETR from STMicroelectronics is a powerful and reliable microcontroller that offers a balanced combination of performance, power efficiency, and connectivity, making it an ideal solution for a broad spectrum of embedded systems.