ST72251G2M6/LKU - STMicroelectronics
The ST72251G2M6/LKU is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller falls under STMicroelectronics' ST7 family, known for its user-friendly interface and versatile features that cater to both industrial and consumer markets.
Key Features:
- CPU: 8-bit architecture that provides a perfect balance between processing power and energy efficiency, making it ideal for applications that require a compact footprint without compromising on computational capabilities.
- Memory: Equipped with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it offers 384 bytes of RAM for temporary data storage and smooth operation.
- Clock Speed: With a maximum clock speed of 8 MHz, the ST72251G2M6/LKU ensures swift execution of instructions, which is crucial for time-sensitive tasks.
- I/O Ports: It includes 28 versatile input/output pins, providing a flexible interface for connecting a wide array of peripherals and sensors.
- ADC: An integrated 10-bit analog-to-digital converter allows for precise measurement of analog signals, which is essential for sensor-based applications.
- Communication Interfaces: This microcontroller supports various communication protocols including SPI and I²C, facilitating easy data exchange with other devices and components.
- Temperature Range: It operates over an extended temperature range from -40°C to 85°C, making it a reliable choice for harsh environments.
- Package: The ST72251G2M6/LKU comes in a compact 28-pin SDIP package, ensuring a small footprint on the PCB.
Applications:
The versatility of the ST72251G2M6/LKU makes it suitable for a variety of applications, including but not limited to:
- Automotive control systems
- Home appliances
- Industrial automation
- Consumer electronics
- Personal healthcare devices
In conclusion, the ST72251G2M6/LKU from STMicroelectronics is a powerful and reliable microcontroller that offers a rich set of features to meet the demands of modern embedded systems. Its combination of performance, memory, and peripheral integration makes it an excellent choice for designers looking to create efficient and innovative products.