The ST72215M7/OYNTR is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and versatility in various applications.
With an advanced 8-bit architecture, the ST72215M7/OYNTR is designed to deliver efficient processing capabilities while maintaining low power consumption. This makes it an ideal choice for battery-operated devices, as well as for applications requiring a compact and energy-efficient MCU.
Key Features
- 8-bit microcontroller with an advanced CPU core
- 16 MHz maximum operating frequency
- Integrated with 8KB of Flash memory for program storage
- 384 bytes of RAM to handle data operations
- 10-bit analog-to-digital converter (ADC) with multiple channels
- Multiple 16-bit timers for precise event management
- Serial communication interfaces including SPI and I2C
- Flexible clock control system with an internal RC oscillator
- Low power consumption modes for energy saving
- Robust I/O ports for versatile peripheral connectivity
Applications
The ST72215M7/OYNTR is suitable for a wide range of applications due to its rich set of peripherals and interfaces. Some common applications include:
- Consumer electronics such as toys and handheld devices
- Industrial control systems
- Automotive applications
- Home appliances
- Personal healthcare devices
Design Support
STMicroelectronics provides extensive support for the ST72215M7/OYNTR MCU, including development tools, software libraries, and documentation to assist designers in creating efficient and innovative systems. The company also offers evaluation boards and kits to facilitate rapid prototyping and development.
In summary, the ST72215M7/OYNTR from STMicroelectronics is a feature-rich and versatile microcontroller that is well-suited for a multitude of embedded applications. Its balance of power efficiency and performance, along with the support and resources provided by STMicroelectronics, make it a compelling choice for engineers and designers looking to develop advanced electronic products.