EN
  • EN
  • DE

ST72215M7/OCH/TR

Part No ST72215M7/OCH/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343725-ST72215M7/OCH/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST72215M7/OCH/TR CAD Model

Description

ST72215M7/OCH/TR Microcontroller by STMicroelectronics

The ST72215M7/OCH/TR is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is known for its high performance, reliability, and flexibility, making it an excellent choice for a wide range of applications.

Key Features

  • Core: The ST72215M7/OCH/TR is built around an 8-bit CPU core, which is capable of reaching a maximum clock speed of 8 MHz. This provides a balanced combination of processing power and energy efficiency, suitable for embedded systems.
  • Memory: It comes with 8 KB of on-chip Flash program memory, which is reprogrammable, ensuring flexibility and ease of development. Additionally, 384 bytes of RAM are included for temporary data storage and efficient operation.
  • I/O Ports: This MCU is equipped with 28/32 programmable I/O lines, which allow it to interface with a variety of peripherals and sensors. The versatility of these I/O lines makes it ideal for custom applications.
  • Timers: It includes an array of timers, including a main timer, a watchdog timer, and two 16-bit timers, which can be used for event counting, pulse generation, and timekeeping.
  • Communication: The ST72215M7/OCH/TR supports serial communication through an SPI interface and a UART for easy data exchange with other devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the MCU to convert analog signals into digital data, enabling the processing of sensor inputs.
  • Supply Voltage: It operates within a supply voltage range of 3.8 V to 5.5 V, which is typical for many electronic devices and systems.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.
  • Packaging: The MCU comes in a 28-pin SO package, which is compact and suitable for space-constrained applications.

Applications

The ST72215M7/OCH/TR microcontroller is a versatile component that can be used in a multitude of applications, such as automotive systems, home appliances, industrial control systems, and consumer electronics. Its robust feature set ensures that it can meet the demands of complex and varied tasks within these fields.

Conclusion

In summary, the ST72215M7/OCH/TR from STMicroelectronics is a potent and flexible microcontroller that offers a rich set of features to developers and engineers. Its integration capabilities, combined with its robust design, make it a reliable choice for incorporating into a wide array of electronic products and systems.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess