EN
  • EN
  • DE

ST72215M7/MPI/TR

Part No ST72215M7/MPI/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343724-ST72215M7/MPI/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72215M7/MPI/TR CAD Model

Description

The ST72215M7/MPI/TR is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its versatility and reliability in the embedded systems market.

Key Features

  • Core: The ST72215M7/MPI/TR is built around a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz, which provides ample processing power for complex tasks within embedded systems.
  • Memory: It comes with 8KB of Flash program memory, ensuring sufficient space for application code and data storage. Additionally, it includes 384 bytes of RAM and 128 bytes of EEPROM, which can be used for data retention across power cycles.
  • I/O Ports: The device features 28/32 programmable I/O lines, which are highly flexible and can be configured to interface with a wide range of peripheral devices and sensors.
  • Timers: Equipped with an array of timers, including a main timer, a watchdog timer, and two 16-bit timers, this microcontroller can handle various timing-related tasks with precision.
  • Communication Interfaces: For communication, the ST72215M7/MPI/TR supports a synchronous serial communication (SPI) interface, allowing it to easily communicate with other microcontrollers, sensors, and peripherals.
  • Analog Features: It also integrates an 8-channel, 10-bit analog-to-digital converter (ADC), which provides the capability to convert analog signals into digital data for processing.
  • Supply Voltage: The operating voltage range is from 3.0V to 5.5V, making it compatible with most common power supplies and battery-operated applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The device is available in a 44-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The ST72215M7/MPI/TR is ideal for applications that require a combination of low power consumption, advanced control capabilities, and robust I/O options. It is commonly used in automotive control systems, industrial automation, consumer electronics, and other embedded control applications.

Ordering Information

The product is available for order under the part number ST72215M7/MPI/TR, where "TR" signifies tape and reel packaging, which is typically used for automated assembly processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess