EN
  • EN
  • DE

ST72215G2-B01

Part No ST72215G2-B01
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343721-ST72215G2-B01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72215G2-B01 CAD Model

Description

The ST72215G2-B01 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This microcontroller is part of the ST7 family, which is widely recognized for its robust architecture, rich feature set, and ease of use, making it a preferred choice for a wide range of applications.

Key Features

  • Core: The ST72215G2-B01 is built around a high-performance 8-bit CPU, operating at a frequency of up to 8 MHz, which allows for efficient handling of complex tasks and algorithms.
  • Memory: It comes with 4 KB of Flash program memory, ensuring ample space for application code, and 256 bytes of RAM for data processing and storage.
  • I/O Ports: The device features 28/32 multifunctional bidirectional I/O lines, providing flexibility in connecting with peripherals and other components.
  • Timers: Equipped with an advanced control timer, 8-bit timer, watchdog timer, and real-time base, it offers excellent timing solutions for various applications.
  • Communication Interfaces: It includes I2C, SPI, and UART interfaces for full-duplex serial communication, facilitating easy integration with other devices and systems.
  • Analog-to-Digital Converter: An embedded 10-bit ADC with up to 11 channels enables the microcontroller to process analog signals, which is crucial for sensor-based applications.
  • Supply Voltage: The ST72215G2-B01 operates within a supply voltage range of 3.0V to 5.5V, accommodating various power supply configurations.

Applications

The microcontroller's rich feature set makes it ideal for a diverse range of applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Personal health devices

With its robust design and comprehensive development support, the ST72215G2-B01 is a reliable choice for developers looking to create efficient and innovative embedded systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess