The ST7/MRX series from STMicroelectronics represents a range of robust 8-bit microcontrollers designed to cater to a wide array of applications. These microcontrollers are built on a high-performance core with an efficient architecture that includes enhanced instruction set and addressing modes. The ST7/MRX series is well-suited for automotive, industrial, and consumer applications where reliability and cost-effectiveness are key considerations.
Key Features:
- Core: The ST7 core operates at a maximum frequency of 16 MHz, providing a good balance between processing power and power consumption.
- Memory: Equipped with up to 60 KB of Flash memory, the series offers ample space for complex programs and algorithms. Additionally, the EEPROM and RAM are sized to meet the requirements of various applications.
- Peripherals: A rich set of peripherals including multiple 16-bit timers, PWM channels, and communication interfaces such as SPI, I²C, and UART/USART enhance the functionality of the microcontrollers for complex tasks.
- Analog Features: Advanced analog features like ADCs with multiple channels and on-chip comparators enable the microcontrollers to handle tasks that require monitoring and control of analog signals.
- Supply Voltage Range: The ST7/MRX series operates over a wide supply voltage range, typically from 3.0V to 5.5V, making it versatile for various power supply conditions.
- Temperature Range: These microcontrollers are designed to operate within an extended temperature range, which is crucial for applications subjected to harsh environmental conditions.
- Development Tools: STMicroelectronics provides a comprehensive set of development tools, including software libraries, development kits, and programmers to facilitate rapid development and debugging.
The ST7/MRX microcontrollers are also designed with power-saving modes such as Halt and Active-Halt modes, which significantly reduce power consumption when the device is idle, yet allow for fast wake-up times when required. Moreover, the series includes options for enhanced safety features like watchdog timers and clock security systems, which contribute to the overall system reliability.
Whether for automotive applications such as body control modules, industrial controls, or consumer electronics, the ST7/MRX series offers a scalable solution that combines performance, integrated features, and cost-efficiency, making it a go-to choice for designers and engineers.