Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 1.62V to 1.98V
Voltage - VCCB 1.8V to 2.9V
Data Rate 120Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 25-Flipchip (2x2)
Win Source Part Number 031019-ST6G3244MEBJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6G3244MEBJR CAD Model

Description

ST6G3244MEBJR - Low-Power Dual Supply Translating Transceiver

The ST6G3244MEBJR is a cutting-edge, low-power dual supply translating transceiver from STMicroelectronics, designed to facilitate seamless data transfer between two voltage domains. This transceiver is part of STMicroelectronics' extensive portfolio of interface products, renowned for their reliability and performance.

Key Features

  • Bidirectional Voltage Translation: The ST6G3244MEBJR is capable of translating signals between two different voltage levels, making it ideal for multi-voltage systems.
  • Dual Supply Operation: It operates with dual supply voltages from 1.65V to 3.6V on the A side and from 2.3V to 5.5V on the B side, enabling the interfacing of devices operating at different voltage levels within the same system.
  • High-Speed Data Transfer: The device supports high-speed data transfer, making it suitable for high-performance applications.
  • Low-Power Consumption: Designed for energy efficiency, the ST6G3244MEBJR minimizes power consumption, which is critical for battery-powered and power-sensitive applications.
  • Flow-Through Pinout: The flow-through pinout simplifies the PCB layout, reducing signal noise and cross-talk, and enhancing system reliability.

Applications

The ST6G3244MEBJR is versatile and can be used in a variety of applications, including:

  • Mobile Devices
  • Portable Media Players
  • Data Communication Systems
  • Consumer Electronics
  • Industrial and Medical Equipment

Product Specifications

The ST6G3244MEBJR comes in a compact package and is characterized by the following specifications:

  • Package: UFBGA-20L
  • Temperature Range: -40°C to +85°C
  • ESD Protection: Exceeds 15 kV HBM

With its robust design and flexible voltage translation capabilities, the ST6G3244MEBJR is the ideal solution for designers looking to create interoperable systems that require reliable communication across different voltage levels. STMicroelectronics' commitment to quality ensures that this transceiver will deliver consistent performance and contribute to the longevity and efficiency of your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC XLTR VL UNIDIR 8-UDFN
Need more? Email Us
ECAD model for NLSV2T240MUTAG
Texas Instruments
SIM Card Voltage-Level Translator VQFN
Lowest to $0.5549
ECAD model for TXS02612RTW
Texas Instruments
4-bit bidirectional level shifter 1.65V to 5.5V 14-TSSOP
Lowest to $0.8932
ECAD model for TXU0204PW
Texas Instruments
4-bit bidirectional level shifter 1.65V to 5.5V 12-WQFN
Lowest to $1.0718
ECAD model for TXU0204RUT
Texas Instruments
1-Bit Bidirectional Voltage-Level Translator SC-70
Lowest to $0.5062
ECAD model for TXS0101DCK
Texas Instruments
Dual Bidirectional I2C Bus Voltage Level Translator VSSOP-8
Lowest to $0.4555
ECAD model for PCA9306DCU
Texas Instruments
4-Bit Bidirectional Voltage-Level Translator BGA-12
Lowest to $1.1909
ECAD model for TXB0104ZXU
Texas Instruments
8-Bit Bidirectional Voltage-Level Translator TSSOP-20
Lowest to $1.7863
ECAD model for TXB0108PW
Texas Instruments
2-Bit Bidirectional Voltage-Level Translator VSSOP-8
Lowest to $0.2978
ECAD model for TXB0102DCU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention