EN
  • EN
  • DE

ST62T80BQ6

Part No ST62T80BQ6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCU WITH LCD DRIVER  EEPROM AND A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260364-ST62T80BQ6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T80BQ6 CAD Model

Description

ST62T80BQ6 Microcontroller by STMicroelectronics

The ST62T80BQ6 is a versatile 8-bit microcontroller from the robust product lineup of STMicroelectronics, designed to cater to a wide range of applications, particularly in the automotive and industrial domains. This microcontroller combines high performance, reliability, and a rich set of features to provide an efficient solution for embedded systems.

Key Features:

  • Core: The ST62T80BQ6 is powered by an 8-bit high-performance CPU, optimized for control applications, ensuring efficient handling of tasks with minimal power consumption.
  • Memory: It comes with an onboard Read-Only Memory (ROM) or Programmable Read-Only Memory (PROM), offering ample space for program storage. Additionally, it includes RAM for temporary data storage and manipulation.
  • Clock: The microcontroller supports an external clock for precise timing and control, which is crucial for real-time applications.
  • I/O Ports: With multiple Input/Output ports, the ST62T80BQ6 provides flexibility for interfacing with a range of peripherals, sensors, and actuators, making it a versatile choice for various electronic designs.
  • ADC: An integrated analog-to-digital converter allows the microcontroller to process analog signals, which is essential for applications like sensor data acquisition and control systems.
  • Timers: Built-in timer functions enable the ST62T80BQ6 to perform scheduled tasks and time-based operations, enhancing its capability to manage complex tasks.
  • Power Management: The device features power-saving modes, including standby and halt modes, to reduce power consumption during idle periods, extending the life of battery-powered applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.

Applications:

The ST62T80BQ6 microcontroller is designed to meet the demands of a variety of applications. Its robust feature set makes it ideal for:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Personal health care devices

STMicroelectronics' commitment to quality ensures that the ST62T80BQ6 microcontroller is a reliable and cost-effective choice for designers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,057 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess