EN
  • EN
  • DE

ETX0806-M3

Part No ETX0806-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Hyperfast Rectifier, 8 A FRED Pt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case TO-220
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 730833-ETX0806-M3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ETX0806-M3 CAD Model

Description

The ETX0806-M3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. This rectifier is designed for applications requiring high efficiency and low forward voltage drop, particularly in high-frequency circuits.

Applications

  • Switching Power Supplies: Used in the output stage to improve efficiency and reduce power loss.
  • DC-DC Converters: Efficiently converts voltage levels in various electronic devices.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching transitions.
  • Solar Panel Bypass Diodes: Protects solar panels from hot spots caused by partial shading.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • High Surge Current Capability: Can withstand large current surges without damage.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Surface Mount Package: Facilitates automated assembly and reduces board space requirements.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: The low forward voltage drop results in reduced power loss and increased efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance under transient conditions.
  • Compact Design: The surface-mount package enables smaller and lighter designs.
  • Cost-Effective Assembly: Surface mount technology allows for automated assembly, reducing manufacturing costs.

Additional Details

Technical Specifications:

  • Voltage - DC Reverse (Vr) (Max): 60V
  • Current - Average Rectified (Io): 8A
  • Voltage - Forward (Vf) (Max) @ If: 700 mV @ 8 A
  • Current - Reverse Leakage @ Vr: 500 µA @ 60 V
  • Operating Temperature - Junction: -65°C ~ 150°C
  • Mounting Type: Surface Mount
  • Package / Case: TO-277A, SMPC3.6

The Vishay ETX0806-M3 offers a reliable and efficient rectification solution for a wide range of electronic applications, particularly where high efficiency and compact size are critical.

You May Also Be Interested in

Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0651 $63.5859
20+ $5.7969 $115.9380
31+ $5.6168 $174.1208
43+ $5.4354 $233.7222
55+ $5.2541 $288.9755
74+ $4.7101 $348.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess