EN
  • EN
  • DE

ST62T52CM3

Part No ST62T52CM3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8 Bit ST6 Microcontroller with 4x8-bitADC 1x8-bit TIMER, 1x8-bitAR TIMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Data Bus Width 8 b
Interface SPI, UART
Max Frequency 8 MHz
Max Operating Temperature 125 °C
Memory Size 1.8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Number of Pins 16
Number of Programmable I/O 9
Number of Timers/Counters 2
Operating Supply Voltage 5 V
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 1197054-ST62T52CM3
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T52CM3 CAD Model

Description

The ST62T52CM3 from STMicroelectronics is a robust, versatile 8-bit microcontroller designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This microcontroller is part of the ST62T00 series, which is well-known for its high reliability and comprehensive feature set, making it an excellent choice for projects requiring a compact yet powerful microcontroller.

Key Features

  • Core: The ST62T52CM3 is built around a high-performance 8-bit core, which is optimized for low-power consumption and high-speed processing.
  • Memory: It includes onboard EPROM with a capacity of 2 Kbytes, which is ideal for storing firmware and application data. Additionally, it has 128 bytes of RAM for efficient data handling and processing.
  • Clock: The device supports an external clock up to 8 MHz, providing the flexibility to choose the clock source according to the application's requirements.
  • I/O Ports: It features 20 I/O ports that are highly configurable, allowing for a wide range of peripheral connections and interactions.
  • Timers: The microcontroller comes with an 8-bit timer with an 8-bit prescaler, which is crucial for time-sensitive operations and tasks.
  • Power Saving Modes: It includes several power-saving modes like HALT and WAIT, enabling the device to minimize power consumption during idle periods.
  • Operating Voltage: The ST62T52CM3 operates within a voltage range of 3.0V to 6.0V, making it compatible with various power supply standards.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: It is available in a 28-pin SO package, which is suitable for space-constrained applications.

Applications

The ST62T52CM3 is a versatile microcontroller that can be used in various applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Embedded systems

With its comprehensive set of features and robust design, the ST62T52CM3 from STMicroelectronics is an excellent choice for developers looking for a reliable and flexible microcontroller solution.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess