ST62T52BM6 Microcontroller by STMicroelectronics
The ST62T52BM6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of the ST62 family, which is renowned for its robustness and reliability in various industrial and consumer products.
Key Features:
- Core: The ST62T52BM6 operates with a high-performance 8-bit architecture that ensures swift execution of instructions, making it suitable for time-critical tasks.
- Memory: It comes with integrated memory options, including a 2K byte OTP (One Time Programmable) program memory, which is ideal for applications where the code does not need to change or where cost is a significant factor.
- Input/Output Ports: The microcontroller provides multiple I/O ports that enable it to interface with sensors, actuators, and other peripherals, thus enhancing its adaptability to different application needs.
- Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog signals, which is essential for applications involving sensor data acquisition and control.
- On-chip Oscillator: The inclusion of an on-chip oscillator minimizes the need for external components, reducing the overall system cost and simplifying circuit design.
- Low Power Consumption: Designed with power efficiency in mind, the ST62T52BM6 features several power-saving modes, making it suitable for battery-powered or energy-sensitive applications.
Applications:
The microcontroller's rich feature set and flexibility make it an excellent choice for a variety of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Home appliances
- Industrial control systems
- Personal health devices
- Security systems
Overall, the ST62T52BM6 by STMicroelectronics is a powerful and cost-effective solution for designers looking to incorporate a reliable microcontroller into their embedded systems. Its combination of integrated features and ease of use makes it a go-to choice for a multitude of electronic applications.