EN
  • EN
  • DE
  • IT

ST62T20M6

Part No ST62T20M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194015-ST62T20M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T20M6 CAD Model

Description

STMicroelectronics ST62T20M6 Microcontroller

The ST62T20M6 from STMicroelectronics is a versatile 8-bit microcontroller combining high-performance with low-power consumption, designed to address a wide range of embedded control applications. This microcontroller is part of the ST62xx series, which is well-known for its robust architecture and ease of use.

Key Features

  • Core: The ST62T20M6 features an 8-bit CPU, offering a good balance between processing power and energy efficiency, making it suitable for battery-operated devices and industrial control systems.
  • Memory: Equipped with 128 bytes of RAM and 8K bytes of OTP (One Time Programmable) EPROM, the device provides ample space for application code and data storage.
  • I/O Ports: It includes 28 I/O lines which are highly flexible and configurable, allowing for easy interfacing with peripherals and other components in a system.
  • Timer: An integrated 8-bit timer with a prescaler provides precise timing capabilities, essential for tasks that require accurate time intervals.
  • ADC: An on-chip analog-to-digital converter with 8 channels enhances the functionality of the MCU in sensor-based applications, enabling it to process analog signals with ease.
  • Oscillator: A range of clock options including an external quartz or RC network, internal RC oscillator, and an option for a clock-out feature to drive other devices.
  • Power Management: The device features low-power idle and halt modes, which significantly reduce power consumption when the MCU is not in active operation.
  • Temperature Range: The ST62T20M6 operates within an industrial temperature range from -40°C to +85°C, making it reliable in extreme conditions.

Applications

The ST62T20M6 is suitable for a wide array of applications including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its robust feature set and flexible interfacing capabilities, the ST62T20M6 is an excellent choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess