EN
  • EN
  • DE

ST62T03M6HWD

Part No ST62T03M6HWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 8-BIT Otprom 8 Mhz Microcontroller PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096554-ST62T03M6HWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T03M6HWD CAD Model

Description

The ST62T03M6HWD is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded applications requiring a balance between performance and power efficiency. This microcontroller is part of the ST62 family, known for its robust architecture, wide range of features, and flexibility in various applications.

Key Features

  • CPU: An 8-bit high-performance processor core that allows efficient handling of complex operations and control tasks.
  • Memory: Equipped with 6KB of OTP (One Time Programmable) ROM storage, it provides ample space for application code. Additionally, the device includes 128 bytes of RAM for temporary data storage and processing needs.
  • I/O Ports: Multiple general-purpose input/output ports enable the microcontroller to interface with a variety of peripherals and sensors, enhancing its adaptability in different environments.
  • ADC: An integrated analog-to-digital converter provides the capability to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Timer: Features an onboard timer that can be used for event counting, pulse generation, and time-based operations, crucial for real-time applications.
  • Oscillator: A flexible clock system that supports an external quartz crystal or resonator, allowing precise control over system timing.
  • Power Saving Modes: Includes multiple power-saving modes such as HALT and WAIT, enabling the device to conserve energy when not in active use, which is essential for battery-operated devices.

Applications

The ST62T03M6HWD microcontroller is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Personal healthcare devices

Package and Quality

This microcontroller is available in a 28-pin SOIC package, which is ideal for space-constrained applications. STMicroelectronics ensures high-quality standards, and the ST62T03M6HWD is no exception, delivering reliability and performance for critical and demanding applications.

You May Also Be Interested in

Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess