EN
  • EN
  • DE

ST62T00C6

Part No ST62T00C6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193987-ST62T00C6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T00C6 CAD Model

Description

The ST62T00C6 is a feature-rich 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications that require a balance between cost and performance. This microcontroller is part of the ST62xx series, known for its robustness and versatility, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features

  • 8-bit MCU Core: At the heart of the ST62T00C6 is an efficient 8-bit CPU offering the perfect trade-off between processing power and power consumption.
  • EPROM: Equipped with a generous amount of Erasable Programmable Read-Only Memory, this microcontroller supports multiple program cycles, making it flexible for development and prototyping.
  • RAM: The device includes a RAM section for temporary data storage and efficient handling of variables during operation.
  • I/O Ports: Multiple input/output ports provide the versatility needed to interface with a variety of peripherals and external devices.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows for the conversion of analog signals into digital data, facilitating the use of sensors and analog inputs within the system.
  • Timer: Built-in timers enhance the functionality of the device by allowing for event counting, pulse generation, and time-based operations.
  • Oscillator Options: The ST62T00C6 supports a range of oscillator options, including crystal, RC, and LC, providing flexibility in choosing the appropriate clock source for different applications.
  • Low Power Modes: The device features low power modes to reduce power consumption during idle periods, extending the battery life of portable devices.

Applications

The ST62T00C6 is suitable for a broad spectrum of applications such as:

  • Automotive control systems
  • Home appliances
  • Personal electronics
  • Industrial control units
  • Power tools
  • Security systems

This microcontroller from STMicroelectronics provides a cost-effective solution without compromising on the essential features needed for a broad range of applications. Its robust architecture, coupled with the support of ST's development tools, makes the ST62T00C6 a reliable choice for designers and engineers looking to develop innovative products with a competitive edge.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess