EN
  • EN
  • DE

ST6210BM6/ACZ/TR

Part No ST6210BM6/ACZ/TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343543-ST6210BM6/ACZ/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST6210BM6/ACZ/TR CAD Model

Description

Introducing the ST6210BM6/ACZ/TR Microcontroller from STMicroelectronics

The ST6210BM6/ACZ/TR is a high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This microcontroller is part of the ST6 family, which is renowned for its robust architecture, low power consumption, and versatility, making it an ideal choice for a wide array of applications.

Key Features

  • Advanced Core: At the heart of the ST6210BM6/ACZ/TR is an efficient 8-bit core that ensures smooth and fast processing capabilities, which is essential for applications requiring quick data handling and real-time responses.
  • Memory Capacity: The device comes equipped with 1K bytes of OTP (One-Time Programmable) EPROM, providing ample space for application code storage and ensuring secure and reliable program execution.
  • I/O Flexibility: With 28 configurable input/output (I/O) lines, this MCU offers great flexibility, allowing designers to connect a variety of peripherals and interface with other components within a system.
  • Power Efficiency: The ST6210BM6/ACZ/TR is designed for low power operation, featuring several power-saving modes, which makes it particularly suitable for battery-operated devices and applications where energy efficiency is a priority.
  • Analog Features: The inclusion of an 8-bit A/D converter with 4 channels enhances the MCU's capability to interface with analog sensors and transducers directly, simplifying the design and reducing the need for additional components.
  • Communication: A versatile serial communication interface (SCI) allows for easy integration into communication networks and for the MCU to exchange data with other digital systems.

Applications

The ST6210BM6/ACZ/TR is suited for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Smart sensors

With its robust set of features and capabilities, the ST6210BM6/ACZ/TR microcontroller from STMicroelectronics is a highly adaptable solution for designers looking to create efficient and reliable embedded systems. Its combination of power efficiency, processing power, and I/O versatility makes it a top contender in the microcontroller market.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess