Products specifications Report Issue?

Data Bus Width 8 b
Interface SCI, UART
Max Frequency 20 MHz
Maximum Operating Temperature 85 °C
Memory Size 8 kB
Memory Type EPROM
Min Operating Temperature -40 °C
Number of Pins 34
Number of Programmable I/O 23
Number of Timers/Counters 3
Radiation Hardening No
RAM Size 256 B
RoHS Compliant
Win Source Part Number 1010465-ST52T430K3M6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST52T430K3M6 CAD Model

Description

The ST52T430K3M6 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of modern embedded systems. This device is a part of the ST52 series, which is known for its high performance, reliability, and integration of advanced features that make it suitable for a wide range of applications.

Key Features

  • Core: The ST52T430K3M6 is built around a high-performance ARM Cortex-M3 core, which operates at a maximum frequency of 72 MHz. This core is designed for real-time applications and offers a balanced combination of computing power and energy efficiency.
  • Memory: It comes with a generous 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications and data storage without the need for external memory components.
  • Connectivity: With a variety of communication interfaces including I2C, SPI, and USART, this microcontroller can easily be integrated into a multitude of digital systems, allowing for flexible data exchange and peripheral control.
  • Timers and ADC: The device features multiple 16-bit timers, as well as a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise time measurement and analog signal processing.
  • Power Efficiency: Its low-power modes, such as Sleep, Stop, and Standby, ensure efficient power management, making the ST52T430K3M6 suitable for battery-operated devices.
  • Development Support: STMicroelectronics provides extensive development support for the ST52T430K3M6 with software libraries, development kits, and a supportive community that helps to speed up the development process.

Applications

The versatile features of the ST52T430K3M6 make it an ideal choice for a broad spectrum of applications, such as industrial control systems, automotive electronics, home automation, medical devices, and Internet of Things (IoT) gadgets. Its robust design and rich set of peripherals enable developers to create sophisticated and reliable systems in a compact form factor.

Conclusion

Overall, the ST52T430K3M6 from STMicroelectronics represents a powerful and flexible microcontroller solution that meets the needs of today's complex embedded systems. Its combination of processing power, memory capacity, and power efficiency, backed by ST's comprehensive support, makes it a compelling choice for designers and engineers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Rochester Electronics
IC MCU 32BIT 256KB FLASH 100TQFP
Lowest to $22.1169
ECAD model for CY8C5248AXI-047
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention