EN
  • EN
  • DE

ST490ACDR

Part No ST490ACDR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description LOW POWER HIGH SPEED RS-485/RS-422 TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343346-ST490ACDR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST490ACDR CAD Model

Description

The ST490ACDR is a high-quality, robust transceiver module designed by the renowned semiconductor manufacturer STMicroelectronics. This device is part of their interface ICs range, specifically tailored for RS-485 and RS-422 communication protocols. The ST490ACDR is engineered to provide reliable data transmission in industrial, networking, and telecommunication applications.

Key Features

  • High-Speed Operation: The ST490ACDR is capable of handling data rates up to 10 Mbps, making it suitable for high-speed data communication requirements.
  • Differential Bus Transceiver: As a differential bus transceiver, it can transmit and receive data over a balanced line which helps in reducing noise and improving signal integrity.
  • Extended Temperature Range: This device operates effectively over a wide temperature range from -40°C to +85°C, ensuring performance in harsh environmental conditions.
  • Low Power Consumption: It is designed to be energy efficient, drawing a low amount of power, which is crucial for embedded systems and battery-powered applications.
  • Thermal Shutdown Protection: The ST490ACDR comes with built-in thermal shutdown protection which prevents damage from overheating.
  • Failsafe Receiver: The failsafe receiver ensures a logic high output if the input is open circuit, shorted, or idle, thus providing additional reliability.

Applications

The ST490ACDR is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Network equipment
  • Telecommunication systems

Quality and Reliability

STMicroelectronics is known for their commitment to quality, and the ST490ACDR is no exception. It is manufactured using the latest technology and rigorous quality control processes, ensuring high reliability and performance for critical communication systems. With its robust design and advanced features, the ST490ACDR is a top choice for designers looking for a dependable solution in their RS-485/RS-422 interface applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess