EN
  • EN
  • DE

ST33ZP24AR28PVSK

Part No ST33ZP24AR28PVSK
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Trusted Platform Module with I2C interface based on 32-bit ARM SecurCore SC300 CPU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of Pins 28
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1001375-ST33ZP24AR28PVSK
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AR28PVSK CAD Model

Description

ST33ZP24AR28PVSK - Secure Microcontroller by STMicroelectronics

The ST33ZP24AR28PVSK is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer advanced security features for applications that demand robust protection against various threats. This device is part of the ST33 platform, renowned for its high-performance ARM SecurCore SC300 processor, which operates at 32-bit architecture, ensuring a perfect balance between processing power and security.

One of the key attributes of the ST33ZP24AR28PVSK is its embedded Universal Serial Bus (USB) interface, which allows for direct and secure communication with other devices without the need for additional components. This functionality is crucial for applications such as secure token interfaces, digital signature, and secure authentication where seamless and secure data transfer is paramount.

The microcontroller is equipped with a substantial amount of memory, featuring both Flash and RAM, to accommodate complex applications and secure storage of sensitive data. The enhanced storage capabilities ensure that the device can handle multiple security applications simultaneously while maintaining the integrity and confidentiality of the data stored within.

Security is at the core of the ST33ZP24AR28PVSK, with dedicated hardware features designed to thwart a wide range of attacks. The device includes active shields, environmental monitoring, and sophisticated encryption algorithms, which together provide a formidable defense against physical and logical attacks. Moreover, the microcontroller is certified with Common Criteria EAL5+ and EMVCo, which are testimony to its high security and reliability standards.

STMicroelectronics has also made the integration of the ST33ZP24AR28PVSK straightforward for developers, providing extensive support through software libraries and development tools. This support accelerates the development process and enables a quicker time-to-market for products that incorporate this secure microcontroller.

In conclusion, the ST33ZP24AR28PVSK from STMicroelectronics is an exceptional choice for developers and manufacturers seeking a secure, high-performance microcontroller for their next-generation secure applications. With its advanced security features, ample memory, and ease of integration, it stands out as a leading solution in the field of secure microcontrollers.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3334 $52.0008
29+ $3.5556 $103.1124
44+ $3.4445 $151.5580
60+ $3.3334 $200.0040
78+ $3.2223 $251.3394
104+ $2.8889 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess