EN
  • EN
  • DE

ST33ZP24AR28PVSC

Part No ST33ZP24AR28PVSC
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343245-ST33ZP24AR28PVSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST33ZP24AR28PVSC CAD Model

Description

ST33ZP24AR28PVSC - A Secure Microcontroller from STMicroelectronics

The ST33ZP24AR28PVSC is a state-of-the-art secure microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to the increasing demands for security in the modern digital world. It is an ideal component for applications that require robust protection against various threats, including fraud, data breaches, and cloning.

Key Features:

  • Advanced Security: The ST33ZP24AR28PVSC is built with an ARM SecurCore SC300 processor, which provides a high level of security and is specifically designed for secure applications. The processor runs at a clock frequency of up to 25 MHz, ensuring swift and secure data processing.
  • Large Memory Capacity: Equipped with substantial memory, the device includes up to 1.28 MB of high-density NAND flash memory and 128 KB of RAM. This allows for the storage and management of secure data and applications.
  • ISO/IEC 7816 Compliant: This microcontroller is fully compliant with ISO/IEC 7816 standards, making it suitable for smart card applications. It supports T=0, T=1 protocols, and is also compatible with ISO/IEC 14443 Type A and B contactless protocols, broadening its range of applications.
  • Enhanced I/O Capabilities: With multiple I/O options, the ST33ZP24AR28PVSC can easily interface with other components in a secure system. It supports UART, SPI, and I2C communication protocols.
  • Robust Environmental Specifications: The device operates within a wide temperature range of -25°C to +85°C, ensuring reliable performance under various environmental conditions.

Applications:

The ST33ZP24AR28PVSC is versatile and can be used in a variety of secure applications. These include but are not limited to:

  • Banking and financial services (e.g., credit/debit cards, secure access)
  • Identification systems (e.g., e-passports, ID cards)
  • Mobile telecommunications (e.g., SIM cards, secure elements for mobile devices)
  • Public transportation (e.g., contactless ticketing)

In summary, the ST33ZP24AR28PVSC from STMicroelectronics is a powerful and secure microcontroller that provides advanced features for secure data processing and storage. Its compliance with international standards and versatile application range make it an excellent choice for developers looking to incorporate high-level security into their systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess