The ST33J2M0LCL9DJG5 is a state-of-the-art secure microcontroller product from STMicroelectronics, designed to deliver high-performance security solutions for a range of applications. This product is part of the ST33 family, which is renowned for its robust security features and flexible architecture.
Built upon ARM® SecurCore® SC300™ 32-bit RISC core, the ST33J2M0LCL9DJG5 operates at a frequency of up to 25 MHz, offering a perfect balance between processing power and energy efficiency. The core is specifically designed for secure applications, making it ideal for tasks that require advanced cryptographic operations and high levels of security.
With a memory size of 2MB Flash and 24KB RAM, this secure microcontroller provides ample storage for secure applications, including but not limited to mobile transactions, identity verification, and secure access control. Its large memory capacity ensures that it can handle complex applications and store a significant amount of secure data.
The ST33J2M0LCL9DJG5 is equipped with a comprehensive suite of security features, such as advanced anti-tampering techniques, dedicated hardware for protection against side-channel attacks, and a true random number generator for secure cryptographic key generation. These features make it an excellent choice for applications that demand the highest security standards, such as banking, e-government, and secure element applications.
Connectivity is a key aspect of this product, and it supports multiple communication interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C, facilitating its integration into various systems and ensuring compatibility with a wide range of existing infrastructures.
The ST33J2M0LCL9DJG5 is also designed with a focus on power efficiency, featuring power-saving modes that help extend the battery life of portable devices. This makes it an environmentally friendly choice for power-sensitive applications.
In conclusion, the ST33J2M0LCL9DJG5 from STMicroelectronics is a powerful and secure microcontroller that offers advanced security features, high performance, and versatile connectivity options. Its robust design and large memory capacity make it suitable for a wide array of secure applications requiring uncompromised protection.