EN
  • EN
  • DE

ST33G1M2

Part No ST33G1M2
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description 32bit ARM SC300 secure core with SWP for Secure element or SIM-SWP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Flash Memory Size 1.3 MB
RAM Size 30 kB
RoHS Non-Compliant
Win Source Part Number 994789-ST33G1M2
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33G1M2 CAD Model

Description

The ST33G1M2 is a state-of-the-art secure microcontroller produced by STMicroelectronics, a global semiconductor leader. This device is designed to deliver high-performance security solutions for mobile and other sensitive applications that require robust protection against various threats.

At the heart of the ST33G1M2 is an ARM® SecurCore® SC300™ processor, which operates at a frequency of up to 25 MHz. This core is specifically optimized for advanced security and low-power operations, making the ST33G1M2 an ideal choice for applications such as SIM cards, banking cards, e-ID, and other secure elements where data integrity and confidentiality are paramount.

With its large 1.2 Mbyte high-density EEPROM, the ST33G1M2 offers ample storage for secure applications and data. This memory is both flexible and reliable, with advanced characteristics such as a high endurance cycle and data retention period. It ensures that sensitive information is preserved safely over the product's lifespan.

Security is further enhanced by the inclusion of dedicated hardware features, such as a true random number generator (TRNG), hardware accelerators for DES, AES, and PKI (Public Key Infrastructure) algorithms, and a Memory Protection Unit (MPU) that provides an additional layer of defense against unauthorized memory access.

The ST33G1M2 is also equipped with multiple communication interfaces, including ISO/IEC 7816, SWP (Single Wire Protocol), and I2C, enabling it to be easily integrated into various system architectures. Its flexible power supply options (1.62 V to 5.5 V) allow for compatibility with a wide range of other electronic components and systems.

In summary, the ST33G1M2 from STMicroelectronics is a powerful and secure microcontroller that offers cutting-edge features for applications demanding the highest level of security. Its combination of a secure core, large memory, advanced cryptographic hardware, and versatile communication options make it a top choice for developers looking to safeguard their digital assets.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 879 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess