EN
  • EN
  • DE

ST33078

Part No ST33078
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096497-ST33078
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST33078 CAD Model

Description

The ST33078 is a high-performance, low-power operational amplifier offered by STMicroelectronics, designed to cater to a wide array of applications requiring precision and efficiency. This operational amplifier is well-suited for applications that include sensor interfacing, portable devices, and other analog circuits where power conservation is crucial.

Key Features

  • Low Power Consumption: The ST33078 is optimized for low-voltage operations, ensuring minimal power usage without compromising on performance, making it ideal for battery-powered devices.
  • High Precision: With its precision specifications, the ST33078 provides accurate signal amplification, which is essential for measurement and control systems.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 3V to 30V, or ±1.5V to ±15V in dual supplies, offering flexibility in various circuit designs.
  • Low Input Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and ensures reliable operation over its full temperature range.
  • Phase Reversal Protection: Protects against phase reversal when the input voltage exceeds the power supply rails, an important feature for safety-critical applications.

Applications

The versatility of the ST33078 makes it an excellent choice for a variety of applications, including:

  • Battery-powered devices
  • Sensor interfaces
  • Analog-to-digital converter (ADC) drivers
  • Active filters
  • General-purpose amplification

Package Options and Availability

The ST33078 operational amplifier is available in multiple package options, including the compact SO-8 and TSSOP packages, which are suitable for space-constrained applications. The product is widely available through STMicroelectronics' distribution channels, ensuring easy integration into design and production workflows.

With its combination of low power consumption, high precision, and flexible supply voltage range, the ST33078 from STMicroelectronics stands out as a robust choice for designers looking to enhance the performance of their electronic systems while maintaining power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess