EN
  • EN
  • DE

ST32F100C6T6B

Part No ST32F100C6T6B
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343216-ST32F100C6T6B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST32F100C6T6B CAD Model

Description

The ST32F100C6T6B is a high-performance microcontroller that belongs to the STM32F100 Value Line family, designed and manufactured by STMicroelectronics. This device is based on the ARM Cortex-M3 processor core, which is renowned for its exceptional efficiency and computing power. The STM32F100C6T6B is specifically tailored for cost-sensitive applications that require balanced performance and power consumption.

Key Features

  • Processor: ARM Cortex-M3, operating at a frequency of up to 24 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample space for application code and data storage.
  • Supply Voltage: A flexible power supply voltage range from 2.0 V to 3.6 V, making it suitable for battery-powered and low-power applications.
  • I/O Pins: Up to 37 I/O ports with interrupt capability, allowing for versatile peripheral connectivity and user interface options.
  • Analog: Includes 10-bit analog-to-digital converters (ADCs) with up to 16 channels, enabling the microcontroller to interface with analog sensors and inputs.
  • Timers: Features multiple timers, including general-purpose and advanced-control timers for a wide range of timing and control tasks.
  • Communication Interfaces: Equipped with USART, SPI, and I2C interfaces for full-duplex communication with peripheral devices.
  • Debugging: Integrated debug mode support through Serial Wire Debug (SWD) for simplified development and troubleshooting.

Applications

The versatility of the ST32F100C6T6B makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Motor control
  • Medical devices
  • Power management systems

With its robust design, comprehensive feature set, and competitive pricing, the ST32F100C6T6B microcontroller is an ideal solution for developers looking to create efficient and cost-effective designs in a compact, low-power package.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess