EN
  • EN
  • DE

ST25TV02K-AP6G9

Part No ST25TV02K-AP6G9
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 5,904
Win Source Part Number 1110612-ST25TV02K-AP6G9
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AP6G9 CAD Model

Description

The ST25TV02K-AP6G9 is a dynamic NFC/RFID tag IC from the esteemed STMicroelectronics product line, designed to deliver top-notch performance in various applications. This product stands out in the market for its robust feature set, which includes a 2 Kbit EEPROM and an I2C interface, making it an ideal choice for a wide range of NFC applications.

Key Features

  • Memory Size: 2 Kbits of EEPROM with NDEF data support, ensuring sufficient storage for most NFC applications.
  • Communication Interface: I2C serial interface, facilitating seamless integration with a multitude of microcontrollers and processors.
  • Energy Harvesting: Capable of energy harvesting, providing power to external components from the RF field, thus reducing the overall power consumption of the system.
  • RF Protocols: Compliant with ISO/IEC 15693 and NFC Forum Type 5 tag, ensuring broad compatibility with NFC devices and readers.
  • Operating Frequency: 13.56 MHz, which is the standard frequency for high-frequency NFC/RFID communications.
  • Package: SO8N, a small-outline package that is suitable for space-constrained applications.

Applications

The ST25TV02K-AP6G9 is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics for device pairing and parameter settings
  • Retail for smart packaging and brand protection
  • Healthcare for patient tracking and asset management
  • Smart industry for maintenance and access control
  • Smart city solutions, including public transportation and event ticketing

Product Advantages

This NFC/RFID tag IC is engineered to provide high reliability and endurance with a minimum of 1 million erase/write cycles and a data retention period of 40 years. It also boasts a fast data transfer mode, with a 256-bit buffer for accelerated programming. The ST25TV02K-AP6G9 is designed with a focus on security, featuring lockable memory areas and a unique 64-bit serial number for each device, ensuring a secure and traceable solution for NFC applications.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2199 $58.2735
640+ $0.1806 $115.5840
995+ $0.1749 $174.0255
1,370+ $0.1692 $231.8040
1,770+ $0.1635 $289.3950
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess