EN
  • EN
  • DE

ST25TV02K-AP6G3

Part No ST25TV02K-AP6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 6,258 pcs
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935178-ST25TV02K-AP6G3
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AP6G3 CAD Model

Description

ST25TV02K-AP6G3 NFC/RFID Tag from STMicroelectronics

The ST25TV02K-AP6G3 is a dynamic Near Field Communication (NFC) / Radio-Frequency Identification (RFID) tag IC from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to deliver high-performance data transmission and contactless identification applications. It is part of STMicroelectronics' ST25TV series, which are known for their robustness and reliability in various industries, including retail, medical, and industrial automation.

With its 2-Kbit EEPROM memory, the ST25TV02K-AP6G3 offers ample storage for data such as URLs, simple text records, or even small amounts of binary data, making it suitable for a range of NFC applications. The memory is organized in 64 blocks of 4 bytes each, ensuring efficient data management and security features such as lockable memory blocks to prevent unauthorized access.

The tag IC supports the ISO/IEC 15693 and NFC Forum Type 5 tag standards, ensuring compatibility with a wide range of RFID readers and NFC-enabled devices. This interoperability is crucial for ensuring seamless integration into existing systems and for facilitating the development of new applications that leverage the power of NFC technology.

One of the standout features of the ST25TV02K-AP6G3 is its energy-harvesting capability. This allows the tag to power external components through the energy it gathers from the RFID reader's field, enabling battery-less solutions for various applications. This feature is especially beneficial for designs where power consumption and size are critical considerations.

The ST25TV02K-AP6G3 is also equipped with an I2C interface, which allows for easy integration with microcontrollers and other digital systems. This interface provides a straightforward way to manage the data on the tag and to implement additional functionalities within the host system.

Encased in the UFDFPN8 package, the ST25TV02K-AP6G3 is designed for durability and easy mounting on a variety of surfaces. Its compact form factor makes it an excellent choice for space-constrained applications.

Overall, the ST25TV02K-AP6G3 is a versatile and efficient solution for designers and engineers looking to incorporate NFC/RFID capabilities into their products. With its combination of features, it offers a reliable and user-friendly way to enhance product interaction and data exchange in today's connected world.

You May Also Be Interested in

NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
Others
Lowest to $28.8819
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess