EN
  • EN
  • DE

ST25TA16K-AB6B3

Part No ST25TA16K-AB6B3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 14443 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235523-ST25TA16K-AB6B3
Ultra Librarian 3D Model Ultra Librarian ST25TA16K-AB6B3 CAD Model

Description

The ST25TA16K-AB6B3 is a dynamic NFC/RFID tag IC with a wide array of features designed to provide a flexible and efficient solution for near field communication. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is part of the ST25TA series, which is known for its robust performance and compatibility with the NFC Forum Type 4 Tag and ISO/IEC 14443 Type A specifications.

Key Features

  • Memory Size: The device boasts a 16-Kbit EEPROM, providing ample storage for NFC data exchange applications.
  • Data Transfer: It supports a high-speed data transfer mode with a bit rate of 106 kbit/s, ensuring swift communication between devices.
  • Energy Harvesting: An innovative energy harvesting feature allows the device to power companion chips or small displays, making it ideal for power-sensitive applications.
  • Field Detection: The inclusion of a field detection pin enables the tag to detect and signal the presence of an RF field, enhancing its usability in various scenarios.

Applications

The ST25TA16K-AB6B3 is well-suited for a range of applications, including but not limited to:

  • Consumer electronics for device pairing and parameter settings
  • Smart advertising and marketing for interactive posters and products
  • Access control systems for secure entry and identification
  • Healthcare for patient tracking and medical device management

Product Specifications

Parameter Value
Memory Size 16 Kbits
Interface ISO/IEC 14443 Type A
Operating Frequency 13.56 MHz
Supply Voltage 1.8V to 5.5V

With its advanced features and reliable performance, the ST25TA16K-AB6B3 is an excellent choice for developers and manufacturers looking to incorporate NFC capabilities into their products. Its versatility and ease of integration make it a standout product in the field of wireless communication technology.

You May Also Be Interested in

STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess