ST25P32V6G - High-Performance Serial Flash Memory
The ST25P32V6G is a state-of-the-art serial flash memory device from STMicroelectronics, designed to meet the rigorous demands of high-performance data storage and transfer. This 32-Mbit memory chip is part of the ST25 series, which is renowned for its reliability, speed, and flexibility, making it an ideal choice for a wide array of applications in the consumer, industrial, and telecommunications sectors.
Key Features
- Memory Size: 32 Mbits of flash memory, providing ample storage for firmware, boot code, and program data.
- Interface: High-speed SPI-compatible serial interface, ensuring fast data transfer rates and seamless integration with a variety of microcontrollers and processors.
- Performance: Fast read speeds of up to 108 MHz and high write endurance, enabling quick access to data and reliable performance across the device's lifespan.
- Supply Voltage Range: Operates across a wide range of supply voltages from 2.7 V to 3.6 V, offering flexibility in power-sensitive applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
Advanced Security Features
The ST25P32V6G incorporates advanced security features to safeguard sensitive data, including a 64-bit unique ID for device authentication and password protection for read and write operations, which prevents unauthorized access to the memory content.
Applications
Thanks to its robust feature set, the ST25P32V6G is well-suited for a variety of applications, including:
- Embedded systems requiring non-volatile memory storage
- Internet of Things (IoT) devices
- Consumer electronics such as set-top boxes and gaming consoles
- Industrial control systems
- Telecommunication infrastructure
Product Support and Availability
STMicroelectronics provides comprehensive support for the ST25P32V6G, including technical documentation, development tools, and software libraries to facilitate design-in and accelerate time to market. The product is available in both standard and RoHS-compliant packages, ensuring compatibility with a wide range of assembly processes and environmental standards.