EN
  • EN
  • DE

PTZTE2575B

Part No PTZTE2575B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.9V 1W PMDS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.9V
Tolerance ±6%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 4 Ohm
Current - Reverse Leakage @ Vr 20μA @ 4V
Mounting SMD (SMT)
Case / Package PMDS
Win Source Part Number 210358-PTZTE2575B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTZTE2575B CAD Model

Description

The PTZTE2575B is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor. It's engineered to protect sensitive electronic components from damage caused by voltage transients, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. By clamping overvoltage conditions quickly, it enhances the reliability and longevity of the circuits it protects.

Applications

  • Data Line Protection: Protects data lines in communication equipment like USB, Ethernet, and RS-232 interfaces from voltage surges and ESD.
  • I/O Port Protection: Safeguards I/O ports in microcontrollers, FPGAs, and other integrated circuits against voltage transients.
  • Power Supply Protection: Protects DC power supplies and associated circuitry from voltage spikes and surges.
  • Automotive Electronics: Used in automotive applications to protect sensitive components in ECUs (Engine Control Units) and other automotive systems.
  • Consumer Electronics: Protects consumer electronic devices such as smartphones, tablets, and laptops from ESD.

Features

  • Unidirectional TVS Diode: Designed to protect against positive voltage transients.
  • Low Clamping Voltage: Limits the maximum voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage to the protected components.
  • Surface-Mount Package: Available in compact surface-mount packages for easy integration into PCBs.
  • High Surge Current Capability: Can withstand high surge currents caused by transient events without degradation.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, improving the overall reliability of electronic systems.
  • Reduced Downtime: Minimizes equipment failures caused by transient voltage events, reducing downtime and maintenance costs.
  • Improved Product Safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Facilitates compliance with industry standards and regulatory requirements for surge protection.
  • Cost-Effective Solution: Provides a cost-effective method for protecting electronic components from transient voltage events.

Additional Details

The PTZTE2575B TVS diode is characterized by parameters such as reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and junction capacitance. You can find detailed specifications in the Rohm Semiconductor datasheet for this part number. It is typically available in a SOD-323 or similar small surface-mount package. When selecting this TVS diode, consider the operating voltage of the protected circuit, the expected surge current level, and the required level of protection. Proper application ensures effective protection of electronic equipment from transient voltage events, extending product lifespan and improving reliability.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess