EN
  • EN
  • DE

ST25C16CB1

Part No ST25C16CB1
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096479-ST25C16CB1
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST25C16CB1 CAD Model

Description

The ST25C16CB1 is a high-performance, 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from STMicroelectronics, a global semiconductor leader. This EEPROM module is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Memory Size: 16 Kbits of EEPROM, providing ample storage for configuration data, calibration constants, and device identification information.
  • Interface: The device supports the I²C serial interface, which ensures easy integration into most microcontroller-based systems with minimal pin usage.
  • Write Cycle Time: Fast write cycle times enable quick data updates and minimal system downtime, enhancing overall system performance.
  • Data Retention: Guarantees data retention for an extended period, typically over 40 years, ensuring the longevity and reliability of the data stored.
  • Write Endurance: High write endurance rating allows for a large number of write cycles, making it suitable for applications that require frequent data changes.
  • Operating Voltage Range: The device operates across a wide voltage range, accommodating various power supply specifications and ensuring compatibility with other system components.
  • Temperature Range: Industrial temperature range support ensures reliable operation under harsh environmental conditions.

Applications

The ST25C16CB1 is versatile and can be used in a variety of applications, including:

  • Industrial and factory automation
  • Consumer electronics
  • Medical devices
  • Smart metering
  • Automotive systems

In summary, the ST25C16CB1 by STMicroelectronics is a robust and reliable EEPROM chip that offers a wealth of features for designers looking to implement non-volatile memory solutions in their products. Its compatibility with the I²C interface, together with its durability and flexibility, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Level One
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess