EN
  • EN
  • DE

ST25C02AM1013TR

Part No ST25C02AM1013TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343114-ST25C02AM1013TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST25C02AM1013TR CAD Model

Description

ST25C02AM1013TR EEPROM by STMicroelectronics

The ST25C02AM1013TR is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This product is part of the ST25 series, which is known for its robust and reliable non-volatile memory solutions. The ST25C02AM1013TR offers 2 Kbit (256 x 8-bit) of memory, making it an ideal choice for applications where small amounts of data storage are required.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I2C (2-wire serial interface)
  • Operating Voltage: 1.8 V to 5.5 V, accommodating a wide range of applications.
  • Write Cycle Time: 5 ms (max), enabling quick data storage.
  • Write Cycles: 1 Million Write Erase cycles, ensuring data reliability and longevity.
  • Data Retention: 40 years, providing long-term data storage.
  • Package: TSSOP8, a thin profile and small footprint package.
  • Operating Temperature Range: -40°C to +85°C, suitable for various environments.
  • Lead-Free and RoHS Compliant: Environmentally friendly and suitable for use in a wide range of markets.

Applications

The ST25C02AM1013TR is versatile and can be used in a variety of applications, including:

  • Personal electronics and wearable devices
  • Healthcare and medical equipment
  • Industrial and automation systems
  • Automotive modules
  • Smart cards and security systems

Product Summary

STMicroelectronics' ST25C02AM1013TR is a compact, high-performance EEPROM chip that offers reliable data storage for applications requiring low-power and small data storage. Its wide voltage range, high endurance, and long data retention make it a suitable choice for a broad spectrum of applications. The TSSOP8 package allows for efficient PCB space utilization, making it an excellent choice for space-constrained designs. The ST25C02AM1013TR is designed to meet the demands of modern electronic devices, providing a secure and dependable way to store important data.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess