The ST25C01M1 from STMicroelectronics is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for a wide range of data storage applications. This memory device offers a storage capacity of 1 Kbit, organized as 128 x 8 bits, making it suitable for small-scale data retention tasks where low power consumption and a small footprint are essential.
Key Features
- Capacity: 1 Kbit (128 x 8 bits) of EEPROM storage ensures sufficient space for calibration data, device configuration, or small user datasets.
- Interface: The I2C serial interface facilitates easy integration into most microcontroller-based systems, providing a straightforward communication protocol.
- Write Cycle Endurance: With a high endurance level of at least one million write cycles, the ST25C01M1 can reliably store data over extensive periods of use.
- Data Retention: It offers a long data retention period, typically more than 40 years, ensuring the persistence of stored information over decades.
- Write Protection: The device includes hardware write protection features to prevent inadvertent data changes, enhancing data security.
- Operating Voltage: A wide range of operating voltages from 2.5V to 5.5V allows the ST25C01M1 to be used in various power environments.
- Temperature Range: The industrial temperature range from -40°C to +85°C ensures reliable operation under harsh conditions.
- Package Options: Available in several package types, including SO8N and TSSOP8, to suit different design requirements.
Applications
The ST25C01M1 is versatile and can be utilized in numerous applications such as:
- Device configuration storage for consumer electronics.
- Calibration data preservation for sensors and instrumentation.
- User preference retention in appliances and gadgets.
- Identification and tracking information for various systems.
STMicroelectronics' commitment to quality and reliability makes the ST25C01M1 an excellent choice for designers who need a compact, energy-efficient, and durable EEPROM solution.