STMicroelectronics ST24W08M6TR EEPROM
The ST24W08M6TR is a high-performance 8 Kbit serial Electrically Erasable Programmable Memory (EEPROM) from the reputable manufacturer STMicroelectronics. This device offers a reliable storage solution for a wide range of applications, from industrial control systems to consumer electronics. The ST24W08M6TR is designed for optimal efficiency and durability, ensuring data integrity even under harsh operating conditions.
The memory is organized as 4 blocks of 256 x 8 bits, allowing for flexible data management and easy access to stored information. With a bidirectional two-wire I2C serial interface, the ST24W08M6TR provides a simple communication protocol that enables a seamless connection with microcontrollers and other digital systems. The I2C interface supports a 100 kHz clock rate, making it suitable for applications requiring moderate data transfer speeds.
One of the key features of the ST24W08M6TR is its wide voltage range, operating from 2.5V to 5.5V. This makes it versatile for use in systems with varying power supply levels. Additionally, the device boasts low power consumption, which is essential for battery-operated and power-sensitive applications.
The EEPROM is equipped with Write Control features, including Byte and Page Write (up to 16 bytes). The Write Control mechanism ensures data integrity by preventing inadvertent writes, particularly important in environments where data stability is critical. Moreover, the ST24W08M6TR comes with a hardware write protection pin that further enhances its security features.
For reliability, the EEPROM has an endurance of one million write cycles and a data retention period of 40 years, ensuring long-term data preservation. The ST24W08M6TR is available in a compact TSSOP8 package, making it suitable for space-constrained applications.
In summary, the STMicroelectronics ST24W08M6TR EEPROM is a robust and flexible memory solution that provides secure data storage with its advanced write protection features, low power consumption, and long-term data retention. Its ease of integration through the I2C serial interface makes it an excellent choice for a variety of electronic systems.