The ST24W04M6TR is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in semiconductor solutions. This memory device offers 4 Kbit of storage and utilizes the I²C serial interface for communication, making it an ideal choice for a wide range of applications that require low-power and reliable non-volatile memory storage.
Key Features
- Memory Size: 4 Kbit, providing ample space for configuration data, device parameters, or small application code.
- Interface: I²C (Inter-Integrated Circuit) serial interface, which supports a 100 kHz standard mode and a 400 kHz fast mode, ensuring compatibility with a broad range of microcontrollers and processors.
- Write Cycle Time: Fast write cycle time of 5 ms max, allowing for quick data updates and minimal downtime for the host system.
- Endurance: High cycling endurance with 1 million write cycles and data retention of 40 years, ensuring the reliability and longevity of the stored data.
- Operating Voltage Range: Wide supply voltage range from 2.5V to 5.5V, making the device versatile for various operating conditions.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for demanding environments.
- Packaging: Available in a compact SO8N package, which is ideal for space-constrained applications.
- Lead-Free: The device is lead-free and RoHS compliant, adhering to environmental regulations and ensuring sustainable use.
Applications
The ST24W04M6TR is designed for flexible and reliable data storage in a myriad of applications, including but not limited to:
- Embedded systems and smart devices
- Consumer electronics
- Automotive modules
- Industrial controllers
- Healthcare devices
- Networking equipment
With its robust feature set and STMicroelectronics' commitment to quality, the ST24W04M6TR EEPROM stands out as a superior choice for designers and engineers looking for a dependable non-volatile memory solution.