ST24W04CM6TR EEPROM by STMicroelectronics
The ST24W04CM6TR is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product offers a compact and reliable data storage solution for a wide range of applications, including but not limited to, consumer electronics, automotive, industrial, and medical devices.
Key Features
- Memory Size: The ST24W04CM6TR provides a memory capacity of 4 Kbits, which is organized as 512 x 8 bits. This size is ideal for applications requiring small data storage for calibration, configuration, or tracking purposes.
- Interface: It utilizes the I²C serial interface, which is a highly popular communication protocol for embedded systems due to its simplicity and efficiency in connecting multiple devices over two wires.
- Write Cycle Time: It boasts a fast write cycle time of 5 ms (maximum), ensuring quick data storage and minimal delay in operations.
- Endurance: The device offers an impressive endurance with 1 million write cycles, guaranteeing a long lifespan and reliability for applications that require frequent data updates.
- Data Retention: With a data retention period of 40 years, the ST24W04CM6TR ensures the preservation of data over an extended period, making it an excellent choice for applications where long-term data integrity is critical.
- Operating Voltage Range: It operates over a wide voltage range of 2.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both low and standard voltage operations.
- Temperature Range: The device is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
- Packaging: The ST24W04CM6TR comes in a tape and reel packaging, which facilitates automated assembly processes and is ideal for mass production.
Applications
The versatility of the ST24W04CM6TR makes it an ideal choice for various applications. It is commonly used in system configuration and setup, device identification, and storing user preferences. Its robustness and reliability also make it suitable for critical data storage in automotive settings, such as in airbag systems or engine control units, as well as in industrial automation systems where data accuracy and integrity are paramount.
Overall, the ST24W04CM6TR from STMicroelectronics represents a high-quality and dependable EEPROM solution for designers and engineers looking to incorporate stable non-volatile memory into their electronic designs.